RES 165ohm 1/10W 1% AXIAL
165 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,165Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H1650FSRE6 | RNC50H1650FSRE6-ND | 52C7111 |
| Product Name | RES 165 OHM 1/10W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,165Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 165 ohms | 165 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |