Vishay Intertechnology, Inc. RES 16.2K OHM 1/10W .1% AXIAL RNC50H1622BSRSL

Description
RES 16.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W .1% AXIAL - RNC50H1622BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W .1% AXIAL
RNC50H1622BSRSL
RES 16.2K OHM 1/10W .1% AXIAL RNC50H1622BSRSL
RES 16.2Kohm 1/10W .1% AXIAL

RES 16.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1622BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1622BSRSL-ND
Through Hole Resistors RNC50H1622BSRSL-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1622BSRSL RNC50H1622BSRSL-ND
Product Name RES 16.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details