Vishay Intertechnology, Inc. RES 1.62K OHM 1/10W .1% AXIAL RNC50H1621BRRSL

Description
RES 1.62Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/10W .1% AXIAL - RNC50H1621BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/10W .1% AXIAL
RNC50H1621BRRSL
RES 1.62K OHM 1/10W .1% AXIAL RNC50H1621BRRSL
RES 1.62Kohm 1/10W .1% AXIAL

RES 1.62Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1621BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1621BRRSL-ND
Through Hole Resistors RNC50H1621BRRSL-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1621BRRSL RNC50H1621BRRSL-ND
Product Name RES 1.62K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers