Vishay Intertechnology, Inc. RES 16K OHM 1/10W .5% AXIAL RNC50H1602DSBSL

Description
RES 16Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/10W .5% AXIAL - RNC50H1602DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/10W .5% AXIAL
RNC50H1602DSBSL
RES 16K OHM 1/10W .5% AXIAL RNC50H1602DSBSL
RES 16Kohm 1/10W .5% AXIAL

RES 16Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1602DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1602DSBSL-ND
Through Hole Resistors RNC50H1602DSBSL-ND
16 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1602DSBSL RNC50H1602DSBSL-ND
Product Name RES 16K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details