Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1601BSB14

Description
1.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1601BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1601BSB14-ND
Through Hole Resistors RNC50H1601BSB14-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H1601BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H1601BSB14
Res Metal Film 1.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H1601BSB14
Res Metal Film 1.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1601BSB14-ND RNC50H1601BSB14
Product Name Through Hole Resistors Res Metal Film 1.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers