Vishay Intertechnology, Inc. RES 15.8K OHM 1/10W .1% AXIAL RNC50H1582BSRE6

Description
RES 15.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/10W .1% AXIAL - RNC50H1582BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/10W .1% AXIAL
RNC50H1582BSRE6
RES 15.8K OHM 1/10W .1% AXIAL RNC50H1582BSRE6
RES 15.8Kohm 1/10W .1% AXIAL

RES 15.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1582BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1582BSRE6-ND
Through Hole Resistors RNC50H1582BSRE6-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1582BSRE6 RNC50H1582BSRE6-ND
Product Name RES 15.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers