Vishay Intertechnology, Inc. MF,1/10W,1.58K ,1%,50PPM,S/.001%,BULK RNC50H1581FSB14

Description
MF,1/10W,1.58K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,1.58K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.58K ,1%,50PPM,S/.001%,BULK - RNC50H1581FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.58K ,1%,50PPM,S/.001%,BULK
RNC50H1581FSB14
MF,1/10W,1.58K ,1%,50PPM,S/.001%,BULK RNC50H1581FSB14
MF,1/10W,1.58K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,1.58K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1581FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1581FSB14-ND
Through Hole Resistors RNC50H1581FSB14-ND
1.58 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1581FSB14 RNC50H1581FSB14-ND
Product Name MF,1/10W,1.58K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers