Vishay Intertechnology, Inc. RES 158 OHM 1/10W 1% AXIAL RNC50H1580FSR36

Description
RES 158ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 158ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/10W 1% AXIAL - RNC50H1580FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/10W 1% AXIAL
RNC50H1580FSR36
RES 158 OHM 1/10W 1% AXIAL RNC50H1580FSR36
RES 158ohm 1/10W 1% AXIAL

RES 158ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1580FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1580FSR36-ND
Through Hole Resistors RNC50H1580FSR36-ND
158 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,158Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C6982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C6982
Resistor,metal Film,158Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C6982
Resistor,Metal Film,158Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,158Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1580FSR36 RNC50H1580FSR36-ND 52C6982
Product Name RES 158 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,158Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details