Vishay Intertechnology, Inc. RES 154 OHM 1/10W 1% AXIAL RNC50H1540FRBSL

Description
RES 154ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/10W 1% AXIAL - RNC50H1540FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/10W 1% AXIAL
RNC50H1540FRBSL
RES 154 OHM 1/10W 1% AXIAL RNC50H1540FRBSL
RES 154ohm 1/10W 1% AXIAL

RES 154ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1540FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1540FRBSL-ND
Through Hole Resistors RNC50H1540FRBSL-ND
154 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1540FRBSL RNC50H1540FRBSL-ND
Product Name RES 154 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers