Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H1501DPB14

Description
Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50H1501DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50H1501DPB14
Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H1501DPB14
Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H1501DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1501DPB14-ND
Through Hole Resistors RNC50H1501DPB14-ND
1.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1501DPB14 RNC50H1501DPB14-ND
Product Name Res Metal Film 1.5K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details