Vishay Intertechnology, Inc. RES 1.43K OHM 1/10W .1% AXIAL RNC50H1431BSRSL

Description
RES 1.43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/10W .1% AXIAL - RNC50H1431BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/10W .1% AXIAL
RNC50H1431BSRSL
RES 1.43K OHM 1/10W .1% AXIAL RNC50H1431BSRSL
RES 1.43Kohm 1/10W .1% AXIAL

RES 1.43Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1431BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1431BSRSL-ND
Through Hole Resistors RNC50H1431BSRSL-ND
1.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1431BSRSL RNC50H1431BSRSL-ND
Product Name RES 1.43K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details