Vishay Intertechnology, Inc. RES 13.5K OHM 1/10W .5% AXIAL RNC50H1352DRRSL

Description
RES 13.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5K OHM 1/10W .5% AXIAL - RNC50H1352DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1/10W .5% AXIAL
RNC50H1352DRRSL
RES 13.5K OHM 1/10W .5% AXIAL RNC50H1352DRRSL
RES 13.5Kohm 1/10W .5% AXIAL

RES 13.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1352DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1352DRRSL-ND
Through Hole Resistors RNC50H1352DRRSL-ND
13.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1352DRRSL RNC50H1352DRRSL-ND
Product Name RES 13.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details