Vishay Intertechnology, Inc. RES 130K OHM 1/10W .5% AXIAL RNC50H1303DSB14

Description
RES 130Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/10W .5% AXIAL - RNC50H1303DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/10W .5% AXIAL
RNC50H1303DSB14
RES 130K OHM 1/10W .5% AXIAL RNC50H1303DSB14
RES 130Kohm 1/10W .5% AXIAL

RES 130Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1303DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1303DSB14-ND
Through Hole Resistors RNC50H1303DSB14-ND
130 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1303DSB14 RNC50H1303DSB14-ND
Product Name RES 130K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details