Vishay Intertechnology, Inc. RES 12.7K OHM 1/10W 1% AXIAL RNC50H1272FSRSL

Description
RES 12.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/10W 1% AXIAL - RNC50H1272FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/10W 1% AXIAL
RNC50H1272FSRSL
RES 12.7K OHM 1/10W 1% AXIAL RNC50H1272FSRSL
RES 12.7Kohm 1/10W 1% AXIAL

RES 12.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1272FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1272FSRSL-ND
Through Hole Resistors RNC50H1272FSRSL-ND
12.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1272FSRSL RNC50H1272FSRSL-ND
Product Name RES 12.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details