Vishay Intertechnology, Inc. RES 1.27K OHM 1/10W .1% AXIAL RNC50H1271BRBSL

Description
RES 1.27Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/10W .1% AXIAL - RNC50H1271BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/10W .1% AXIAL
RNC50H1271BRBSL
RES 1.27K OHM 1/10W .1% AXIAL RNC50H1271BRBSL
RES 1.27Kohm 1/10W .1% AXIAL

RES 1.27Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1271BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1271BRBSL-ND
Through Hole Resistors RNC50H1271BRBSL-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1271BRBSL RNC50H1271BRBSL-ND
Product Name RES 1.27K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers