Vishay Intertechnology, Inc. RES 121 OHM 1/10W 1% AXIAL RNC50H1210FSRE6

Description
RES 121ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/10W 1% AXIAL - RNC50H1210FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/10W 1% AXIAL
RNC50H1210FSRE6
RES 121 OHM 1/10W 1% AXIAL RNC50H1210FSRE6
RES 121ohm 1/10W 1% AXIAL

RES 121ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1210FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1210FSRE6-ND
Through Hole Resistors RNC50H1210FSRE6-ND
121 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1210FSRE6 RNC50H1210FSRE6-ND
Product Name RES 121 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details