Vishay Intertechnology, Inc. RES 1.2K OHM 1/10W .5% AXIAL RNC50H1201DSBSL

Description
RES 1.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/10W .5% AXIAL - RNC50H1201DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/10W .5% AXIAL
RNC50H1201DSBSL
RES 1.2K OHM 1/10W .5% AXIAL RNC50H1201DSBSL
RES 1.2Kohm 1/10W .5% AXIAL

RES 1.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1201DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1201DSBSL-ND
Through Hole Resistors RNC50H1201DSBSL-ND
1.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1201DSBSL RNC50H1201DSBSL-ND
Product Name RES 1.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details