Vishay Intertechnology, Inc. Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H1200FMB14

Description
Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H1200FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H1200FMB14
Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H1200FMB14
Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H1200FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1200FMB14-ND
Through Hole Resistors RNC50H1200FMB14-ND
120 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1200FMB14 RNC50H1200FMB14-ND
Product Name Res Metal Film 120 Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details