11.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 11.3ohm 1/10W 1% AXIAL
Resistor,Metal Film,11.3Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H11R3FSB14-ND | RNC50H11R3FSB14 | 06M7722 |
| Product Name | Through Hole Resistors | RES 11.3 OHM 1/10W 1% AXIAL | Resistor,metal Film,11.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 11.3 ohms | 11.3 ohms |