Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1141FSB14

Description
1.14 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.14 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1141FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1141FSB14-ND
Through Hole Resistors RNC50H1141FSB14-ND
1.14 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.14 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.14K OHM 1/10W 1% AXIAL - RNC50H1141FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14K OHM 1/10W 1% AXIAL
RNC50H1141FSB14
RES 1.14K OHM 1/10W 1% AXIAL RNC50H1141FSB14
RES 1.14Kohm 1/10W 1% AXIAL

RES 1.14Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1141FSB14-ND RNC50H1141FSB14
Product Name Through Hole Resistors RES 1.14K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers