Vishay Intertechnology, Inc. RES 11.3K OHM 1/10W .1% AXIAL RNC50H1132BSB14

Description
RES 11.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/10W .1% AXIAL - RNC50H1132BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/10W .1% AXIAL
RNC50H1132BSB14
RES 11.3K OHM 1/10W .1% AXIAL RNC50H1132BSB14
RES 11.3Kohm 1/10W .1% AXIAL

RES 11.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1132BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1132BSB14-ND
Through Hole Resistors RNC50H1132BSB14-ND
11.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C6003 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C6003
Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C6003
Resistor,Metal Film,11.3KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,11.3KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1132BSB14 RNC50H1132BSB14-ND 52C6003
Product Name RES 11.3K OHM 1/10W .1% AXIAL Through Hole Resistors Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details