Vishay Intertechnology, Inc. RES 113 OHM 1/10W 1% AXIAL RNC50H1130FPBSL

Description
RES 113ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/10W 1% AXIAL - RNC50H1130FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 1% AXIAL
RNC50H1130FPBSL
RES 113 OHM 1/10W 1% AXIAL RNC50H1130FPBSL
RES 113ohm 1/10W 1% AXIAL

RES 113ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1130FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1130FPBSL-ND
Through Hole Resistors RNC50H1130FPBSL-ND
113 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1130FPBSL RNC50H1130FPBSL-ND
Product Name RES 113 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details