Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1101FSB1431

Description
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H1101FSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1101FSB1431-ND
Through Hole Resistors 541-RNC50H1101FSB1431-ND
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H1101FSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H1101FSB1431
Res Metal Film 1.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H1101FSB1431
Res Metal Film 1.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H1101FSB1431-ND RNC50H1101FSB1431
Product Name Through Hole Resistors Res Metal Film 1.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers