Vishay Intertechnology, Inc. RES 10.2 OHM 1/10W .1% AXIAL RNC50H10R2BRRSL

Description
RES 10.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/10W .1% AXIAL - RNC50H10R2BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/10W .1% AXIAL
RNC50H10R2BRRSL
RES 10.2 OHM 1/10W .1% AXIAL RNC50H10R2BRRSL
RES 10.2ohm 1/10W .1% AXIAL

RES 10.2ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H10R2BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H10R2BRRSL-ND
Through Hole Resistors RNC50H10R2BRRSL-ND
10.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H10R2BRRSL RNC50H10R2BRRSL-ND
Product Name RES 10.2 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details