Vishay Intertechnology, Inc. MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/R RNC50H1052FSRE6

Description
MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/R - RNC50H1052FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/R
RNC50H1052FSRE6
MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/R RNC50H1052FSRE6
MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1052FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1052FSRE6-ND
Through Hole Resistors RNC50H1052FSRE6-ND
10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C5808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C5808
Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C5808
Resistor,Metal Film,10.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,10.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1052FSRE6 RNC50H1052FSRE6-ND 52C5808
Product Name MF,1/10W,10.5K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details