Vishay Intertechnology, Inc. RES 1.05K OHM 1/10W 1% AXIAL RNC50H1051FSBSL

Description
RES 1.05Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/10W 1% AXIAL - RNC50H1051FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/10W 1% AXIAL
RNC50H1051FSBSL
RES 1.05K OHM 1/10W 1% AXIAL RNC50H1051FSBSL
RES 1.05Kohm 1/10W 1% AXIAL

RES 1.05Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1051FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1051FSBSL-ND
Through Hole Resistors RNC50H1051FSBSL-ND
1.05 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.05 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1051FSBSL RNC50H1051FSBSL-ND
Product Name RES 1.05K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers