Vishay Intertechnology, Inc. RES 1.02K OHM 1/10W .1% AXIAL RNC50H1021BSRSL

Description
RES 1.02Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/10W .1% AXIAL - RNC50H1021BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/10W .1% AXIAL
RNC50H1021BSRSL
RES 1.02K OHM 1/10W .1% AXIAL RNC50H1021BSRSL
RES 1.02Kohm 1/10W .1% AXIAL

RES 1.02Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1021BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1021BSRSL-ND
Through Hole Resistors RNC50H1021BSRSL-ND
1.02 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1021BSRSL RNC50H1021BSRSL-ND
Product Name RES 1.02K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers