Vishay Intertechnology, Inc. RES 102 OHM 1/10W 1% AXIAL RNC50H1020FSBSL

Description
RES 102ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/10W 1% AXIAL - RNC50H1020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/10W 1% AXIAL
RNC50H1020FSBSL
RES 102 OHM 1/10W 1% AXIAL RNC50H1020FSBSL
RES 102ohm 1/10W 1% AXIAL

RES 102ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1020FSBSL-ND
Through Hole Resistors RNC50H1020FSBSL-ND
102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1020FSBSL RNC50H1020FSBSL-ND
Product Name RES 102 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details