Vishay Intertechnology, Inc. RES 102 OHM 1/10W .1% AXIAL RNC50H1020BSBSL

Description
RES 102ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/10W .1% AXIAL - RNC50H1020BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/10W .1% AXIAL
RNC50H1020BSBSL
RES 102 OHM 1/10W .1% AXIAL RNC50H1020BSBSL
RES 102ohm 1/10W .1% AXIAL

RES 102ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1020BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1020BSBSL-ND
Through Hole Resistors RNC50H1020BSBSL-ND
102 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1020BSBSL RNC50H1020BSBSL-ND
Product Name RES 102 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details