Vishay Intertechnology, Inc. Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H1011BRB14

Description
Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50H1011BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50H1011BRB14
Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H1011BRB14
Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H1011BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1011BRB14-ND
Through Hole Resistors RNC50H1011BRB14-ND
1.01 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.01 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1011BRB14 RNC50H1011BRB14-ND
Product Name Res Metal Film 1.01K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details