Vishay Intertechnology, Inc. MF,1/10W,10K ,1%,50PPM,S/.001%,T/R RNC50H1003FSRE6

Description
MF,1/10W,10K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,10K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,10K ,1%,50PPM,S/.001%,T/R - RNC50H1003FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10K ,1%,50PPM,S/.001%,T/R
RNC50H1003FSRE6
MF,1/10W,10K ,1%,50PPM,S/.001%,T/R RNC50H1003FSRE6
MF,1/10W,10K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,10K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H1003FSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1003FSRE6CT-ND
Through Hole Resistors 541-RNC50H1003FSRE6CT-ND
100 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RNC50H1003FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1003FSRE6TR-ND
Through Hole Resistors 541-RNC50H1003FSRE6TR-ND
100 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1003FSRE6 541-RNC50H1003FSRE6CT-ND
Product Name MF,1/10W,10K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details