Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1002FMRE5

Description
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H1002FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H1002FMRE5
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1002FMRE5
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H1002FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1002FMRE5TR-ND
Through Hole Resistors 541-RNC50H1002FMRE5TR-ND
10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1002FMRE5 541-RNC50H1002FMRE5TR-ND
Product Name Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details