Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H1002BRB1431

Description
Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50H1002BRB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50H1002BRB1431
Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H1002BRB1431
Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50H1002BRB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1002BRB1431-ND
Through Hole Resistors 541-RNC50H1002BRB1431-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1002BRB1431 541-RNC50H1002BRB1431-ND
Product Name Res Metal Film 10K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details