Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1002BMBSL

Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1002BMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1002BMBSL-ND
Through Hole Resistors RNC50H1002BMBSL-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10K OHM 1/10W .1% AXIAL - RNC50H1002BMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W .1% AXIAL
RNC50H1002BMBSL
RES 10K OHM 1/10W .1% AXIAL RNC50H1002BMBSL
RES 10Kohm 1/10W .1% AXIAL

RES 10Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1002BMBSL-ND RNC50H1002BMBSL
Product Name Through Hole Resistors RES 10K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details