Vishay Intertechnology, Inc. RES 100 OHM 1/10W 1% AXIAL RNC50H1000FSRSL

Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 1% AXIAL - RNC50H1000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 1% AXIAL
RNC50H1000FSRSL
RES 100 OHM 1/10W 1% AXIAL RNC50H1000FSRSL
RES 100ohm 1/10W 1% AXIAL

RES 100ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1000FSRSL-ND
Through Hole Resistors RNC50H1000FSRSL-ND
100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1000FSRSL RNC50H1000FSRSL-ND
Product Name RES 100 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details