Vishay Intertechnology, Inc. RES 4.96K OHM 3/4W .1% AXIAL RN70E4961BRE6

Description
RES 4.96Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.96Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.96K OHM 3/4W .1% AXIAL - RN70E4961BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.96K OHM 3/4W .1% AXIAL
RN70E4961BRE6
RES 4.96K OHM 3/4W .1% AXIAL RN70E4961BRE6
RES 4.96Kohm 3/4W .1% AXIAL

RES 4.96Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E4961BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E4961BRE6-ND
Through Hole Resistors RN70E4961BRE6-ND
4.96 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.96 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E4961BRE6 RN70E4961BRE6-ND
Product Name RES 4.96K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details