Vishay Intertechnology, Inc. RES 470 OHM 3/4W 1% AXIAL RN70E4700FB14

Description
RES 470ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3/4W 1% AXIAL - RN70E4700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3/4W 1% AXIAL
RN70E4700FB14
RES 470 OHM 3/4W 1% AXIAL RN70E4700FB14
RES 470ohm 3/4W 1% AXIAL

RES 470ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN70E4700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70E4700FB14-ND
Through Hole Resistors 541-RN70E4700FB14-ND
470 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E4700FB14 541-RN70E4700FB14-ND
Product Name RES 470 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers