Vishay Intertechnology, Inc. RES 25 OHM 3/4W .1% AXIAL RN70E25R0BB14

Description
RES 25ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 3/4W .1% AXIAL - RN70E25R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 3/4W .1% AXIAL
RN70E25R0BB14
RES 25 OHM 3/4W .1% AXIAL RN70E25R0BB14
RES 25ohm 3/4W .1% AXIAL

RES 25ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E25R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E25R0BB14-ND
Through Hole Resistors RN70E25R0BB14-ND
25 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E25R0BB14 RN70E25R0BB14-ND
Product Name RES 25 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers