Vishay Intertechnology, Inc. RES 200K OHM 3/4W 1% AXIAL RN70E2003FBSL

Description
RES 200Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 3/4W 1% AXIAL - RN70E2003FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 3/4W 1% AXIAL
RN70E2003FBSL
RES 200K OHM 3/4W 1% AXIAL RN70E2003FBSL
RES 200Kohm 3/4W 1% AXIAL

RES 200Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2003FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2003FBSL-ND
Through Hole Resistors RN70E2003FBSL-ND
200 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E2003FBSL RN70E2003FBSL-ND
Product Name RES 200K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details