Vishay Intertechnology, Inc. RES 167 OHM 3/4W .1% AXIAL RN70E1670BBSL

Description
RES 167ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 167ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 3/4W .1% AXIAL - RN70E1670BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 3/4W .1% AXIAL
RN70E1670BBSL
RES 167 OHM 3/4W .1% AXIAL RN70E1670BBSL
RES 167ohm 3/4W .1% AXIAL

RES 167ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1670BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1670BBSL-ND
Through Hole Resistors RN70E1670BBSL-ND
167 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

167 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E1670BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1670BBSL
Through Hole Resistors RN70E1670BBSL
RES 167 OHM 3/4W .1% AXIAL

RES 167 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1670BBSL RN70E1670BBSL-ND RN70E1670BBSL
Product Name RES 167 OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 167 ohms 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details