Vishay Intertechnology, Inc. RES 1.21K OHM 3/4W .1% AXIAL RN70E1211BBSL

Description
RES 1.21Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 3/4W .1% AXIAL - RN70E1211BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3/4W .1% AXIAL
RN70E1211BBSL
RES 1.21K OHM 3/4W .1% AXIAL RN70E1211BBSL
RES 1.21Kohm 3/4W .1% AXIAL

RES 1.21Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1211BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1211BBSL-ND
Through Hole Resistors RN70E1211BBSL-ND
1.21 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E1211BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1211BBSL
Through Hole Resistors RN70E1211BBSL
RES 1.21K OHM 3/4W .1% AXIAL

RES 1.21K OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1211BBSL RN70E1211BBSL-ND RN70E1211BBSL
Product Name RES 1.21K OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers