Vishay Intertechnology, Inc. RES 1K OHM 3/4W .25% AXIAL RN70E1001CBSL

Description
RES 1Kohm 3/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 3/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 3/4W .25% AXIAL - RN70E1001CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3/4W .25% AXIAL
RN70E1001CBSL
RES 1K OHM 3/4W .25% AXIAL RN70E1001CBSL
RES 1Kohm 3/4W .25% AXIAL

RES 1Kohm 3/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1001CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1001CBSL-ND
Through Hole Resistors RN70E1001CBSL-ND
1 kOhms ±0.25% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E1001CBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1001CBSL
Through Hole Resistors RN70E1001CBSL
RES 1K OHM 3/4W .25% AXIAL

RES 1K OHM 3/4W .25% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1001CBSL RN70E1001CBSL-ND RN70E1001CBSL
Product Name RES 1K OHM 3/4W .25% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details