Vishay Intertechnology, Inc. Through Hole Resistors RN70D8250FBSL

Description
825 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70D8250FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D8250FBSL-ND
Through Hole Resistors RN70D8250FBSL-ND
825 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 825 OHM 3/4W 1% AXIAL - RN70D8250FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3/4W 1% AXIAL
RN70D8250FBSL
RES 825 OHM 3/4W 1% AXIAL RN70D8250FBSL
RES 825ohm 3/4W 1% AXIAL

RES 825ohm 3/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70D8250FBSL-ND RN70D8250FBSL
Product Name Through Hole Resistors RES 825 OHM 3/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details