Vishay Intertechnology, Inc. RES 681K OHM 3/4W 1% AXIAL RN70D6813FRSL

Description
RES 681Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 3/4W 1% AXIAL - RN70D6813FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 3/4W 1% AXIAL
RN70D6813FRSL
RES 681K OHM 3/4W 1% AXIAL RN70D6813FRSL
RES 681Kohm 3/4W 1% AXIAL

RES 681Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6813FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6813FRSL-ND
Through Hole Resistors RN70D6813FRSL-ND
681 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6813FRSL RN70D6813FRSL-ND
Product Name RES 681K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details