Vishay Intertechnology, Inc. RES 665 OHM 3/4W 1% AXIAL RN70D6650FRSL

Description
RES 665ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 3/4W 1% AXIAL - RN70D6650FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 3/4W 1% AXIAL
RN70D6650FRSL
RES 665 OHM 3/4W 1% AXIAL RN70D6650FRSL
RES 665ohm 3/4W 1% AXIAL

RES 665ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6650FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6650FRSL-ND
Through Hole Resistors RN70D6650FRSL-ND
665 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6650FRSL RN70D6650FRSL-ND
Product Name RES 665 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details