Vishay Intertechnology, Inc. RES 649 OHM 3/4W 1% AXIAL RN70D6490FB14

Description
RES 649ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 3/4W 1% AXIAL - RN70D6490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3/4W 1% AXIAL
RN70D6490FB14
RES 649 OHM 3/4W 1% AXIAL RN70D6490FB14
RES 649ohm 3/4W 1% AXIAL

RES 649ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6490FB14-ND
Through Hole Resistors RN70D6490FB14-ND
649 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6490FB14 RN70D6490FB14-ND
Product Name RES 649 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details