Vishay Intertechnology, Inc. RES 51.1 OHM 3/4W 1% AXIAL RN70D51R1FRE6

Description
RES 51.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 3/4W 1% AXIAL - RN70D51R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 3/4W 1% AXIAL
RN70D51R1FRE6
RES 51.1 OHM 3/4W 1% AXIAL RN70D51R1FRE6
RES 51.1ohm 3/4W 1% AXIAL

RES 51.1ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D51R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D51R1FRE6-ND
Through Hole Resistors RN70D51R1FRE6-ND
51.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D51R1FRE6 RN70D51R1FRE6-ND
Product Name RES 51.1 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details