Vishay Intertechnology, Inc. RES 50 OHM 3/4W 1% AXIAL RN70D50R0FB14

Description
RES 50ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 3/4W 1% AXIAL - RN70D50R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3/4W 1% AXIAL
RN70D50R0FB14
RES 50 OHM 3/4W 1% AXIAL RN70D50R0FB14
RES 50ohm 3/4W 1% AXIAL

RES 50ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D50R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D50R0FB14-ND
Through Hole Resistors RN70D50R0FB14-ND
50 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D50R0FB14 RN70D50R0FB14-ND
Product Name RES 50 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details