RES 4.75Mohm 3/4W 1% AXIAL
4.75 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 4.75M OHM 3/4W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN70D4754FB14 | RN70D4754FB14-ND | RN70D4754FB14 |
| Product Name | RES 4.75M OHM 3/4W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 4.75E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.7500 watts | 4 watts |
| Configuration | Single Resistor |