Vishay Intertechnology, Inc. RES 309 OHM 3/4W 1% AXIAL RN70D3090FBSL

Description
RES 309ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 3/4W 1% AXIAL - RN70D3090FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 3/4W 1% AXIAL
RN70D3090FBSL
RES 309 OHM 3/4W 1% AXIAL RN70D3090FBSL
RES 309ohm 3/4W 1% AXIAL

RES 309ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D3090FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D3090FBSL-ND
Through Hole Resistors RN70D3090FBSL-ND
309 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D3090FBSL RN70D3090FBSL-ND
Product Name RES 309 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details